Nexperia B.V. Very symmetrical bidirectional ESD protection diode PESD18VV1BBSFYL

Description
Very symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely symmetrical layout Very low diode capacitance Cd = 5.5 pF max. Low clamping to protect sensitive I/Os Extremely low inductance protection path to ground ESD protection up to ±25 kV contact according to IEC 61000-4-2 Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet
Description
Very symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely symmetrical layout Very low diode capacitance Cd = 5.5 pF max. Low clamping to protect sensitive I/Os Extremely low inductance protection path to ground ESD protection up to ±25 kV contact according to IEC 61000-4-2 Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very symmetrical bidirectional ESD protection diode - PESD18VV1BBSFYL - Nexperia B.V.
Nijmegen, Netherlands
Very symmetrical bidirectional ESD protection diode
PESD18VV1BBSFYL
Very symmetrical bidirectional ESD protection diode PESD18VV1BBSFYL
Very symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely symmetrical layout Very low diode capacitance Cd = 5.5 pF max. Low clamping to protect sensitive I/Os Extremely low inductance protection path to ground ESD protection up to ±25 kV contact according to IEC 61000-4-2 Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals

Very symmetrical bidirectional ElectroStatic Discharge (ESD) protection diode. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Extremely symmetrical layout
  • Very low diode capacitance Cd = 5.5 pF max.
  • Low clamping to protect sensitive I/Os
  • Extremely low inductance protection path to ground
  • ESD protection up to ±25 kV contact according to IEC 61000-4-2
  • Ultra small SMD package

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet
TVS Protection Diode - 144-PESD18VV1BBSFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD18VV1BBSFYL
TVS Protection Diode 144-PESD18VV1BBSFYL
TVS DIODE 18VWM 26.5VC DSN0603-2 Product overview: PESD18VV1BBSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD18VV1BBSFYL can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 26.5VC DSN0603-2 Product overview: PESD18VV1BBSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD18VV1BBSFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362207-PESD18VV1BBSFYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362207-PESD18VV1BBSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362207-PESD18VV1BBSFYL
Win Source Part Number: 1362207-PESD18VV1BBS FYL Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 37 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: DSN0603-2 Base Product Number: PESD18 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Clamping (Max) @ Ipp: 26.5V Current - Peak Pulse (10/1000µs): 3A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 4.1pF @ 1MHz

Win Source Part Number: 1362207-PESD18VV1BBSFYL
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DSN0603-2
Base Product Number: PESD18
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V (Max)
Voltage - Clamping (Max) @ Ipp: 26.5V
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 4.1pF @ 1MHz

Buy Now Datasheet
 - PESD18VV1BBSFYL - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 79.5W, 18V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 79.5W, 18V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-7816-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-7816-2-ND
TVS Diodes 1727-7816-2-ND
26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-7816-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-7816-6-ND
TVS Diodes 1727-7816-6-ND
26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-7816-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-7816-1-ND
TVS Diodes 1727-7816-1-ND
26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD18VV1BBSFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD18VV1BBSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD18VV1BBSFYL
TVS DIODE 18VWM 26.5VC DSN0603-2

TVS DIODE 18VWM 26.5VC DSN0603-2

Supplier's Site
TVS DIODE 18VWM 26.5VC DSN0603-2

TVS DIODE 18VWM 26.5VC DSN0603-2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD18VV1BBSFYL 144-PESD18VV1BBSFYL 1362207-PESD18VV1BBSFYL PESD18VV1BBSFYL 1727-7816-2-ND PESD18VV1BBSFYL PESD18VV1BBSFYL
Product Name Very symmetrical bidirectional ESD protection diode TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 18 volts
IR 0.1000 mA
Tj 150 C (302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data