Manufacturer: Texas Instruments
Win Source Part Number: 896342-SN65220IDBVRQ
Series: Automotive, AEC-Q100
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 896342-SN65220IDBVRQ1 |
| Product Name | TVS - TVS - Mixed Technology - SN65220IDBVRQ1 |
| Package | SOT23; SOT-23-6 |