STMicroelectronics, Inc. PMIC - Battery Chargers SEA01

Description
IC CTRLR CV/CC ONLINE TRIM 8SOIC
Request a Quote Datasheet
Description
IC CTRLR CV/CC ONLINE TRIM 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - SEA01-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
SEA01-ND
PMIC - Battery Chargers SEA01-ND
IC CTRLR CV/CC ONLINE TRIM 8SOIC

IC CTRLR CV/CC ONLINE TRIM 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1254063-SEA01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1254063-SEA01
Integrated Circuits (ICs) - PMIC - Battery Chargers 1254063-SEA01
Win Source Part Number: 1254063-SEA01 Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Voltage - Supply (Max): 36V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: SEA01 Product Status: Obsolete

Win Source Part Number: 1254063-SEA01
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Voltage - Supply (Max): 36V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: SEA01
Product Status: Obsolete

Buy Now Datasheet
Battery Chargers - SEA01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
SEA01
Battery Chargers SEA01
Charger IC 8-SOIC

Charger IC 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - SEA01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
SEA01
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers SEA01
IC CTRLR CV/CC ONLINE TRIM 8SOIC

IC CTRLR CV/CC ONLINE TRIM 8SOIC

Supplier's Site
PMIC - Battery Chargers - SEA01 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
SEA01
PMIC - Battery Chargers SEA01
IC CTRLR CV/CC ONLINE TRIM 8SOIC

IC CTRLR CV/CC ONLINE TRIM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number SEA01-ND 1254063-SEA01 SEA01 SEA01 SEA01
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6257HRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 17.64 volts
View Details
Battery Management - 1922392 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details