Win Source Part Number: 1278437-SD2941-10
Category: Discrete Semiconductor Products>Transistors
Package: Box
Standard Package: 25
Voltage - Rated: 130 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 15.8dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 175W
Package / Case: M174
Supplier Device Package: M174
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: SD2941-10,497-5470
Base Product Number: SD2941
Product Status: Obsolete
RF Mosfet N-Channel 50V 250mA 175MHz 15.8dB 175W M174
RF MOSFET 50V M174
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1278437-SD2941-10 | 497-5470-ND | SD2941-10 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |