STMicroelectronics, Inc. RF FETs, MOSFETs SD2903

Description
RF Mosfet N-Channel 28V 100mA 400MHz 15dB 30W M229
Request a Quote Datasheet
Description
RF Mosfet N-Channel 28V 100mA 400MHz 15dB 30W M229
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-5464-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-5464-ND
RF FETs, MOSFETs 497-5464-ND
RF Mosfet N-Channel 28V 100mA 400MHz 15dB 30W M229

RF Mosfet N-Channel 28V 100mA 400MHz 15dB 30W M229

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278433-SD2903 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278433-SD2903
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278433-SD2903
Win Source Part Number: 1278433-SD2903 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 400MHz Current - Test: 100 mA Gain: 15dB Transistor Type: N-Channel Voltage - Test: 28 V Power - Output: 30W Package / Case: M229 Supplier Device Package: M229 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: SD2903,497-5464 Base Product Number: SD2903 Product Status: Obsolete

Win Source Part Number: 1278433-SD2903
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Box
Standard Package: 25
Voltage - Rated: 65 V
Frequency: 400MHz
Current - Test: 100 mA
Gain: 15dB
Transistor Type: N-Channel
Voltage - Test: 28 V
Power - Output: 30W
Package / Case: M229
Supplier Device Package: M229
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: SD2903,497-5464
Base Product Number: SD2903
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD2903 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD2903
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD2903
RF MOSFET 28V M229

RF MOSFET 28V M229

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-5464-ND 1278433-SD2903 SD2903
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type M229 SOT3 M229
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details