STMicroelectronics, Inc. Rf Transceiver, 527Mhz, -40 To 105Deg C; Frequency Min Stmicroelectronics S2-LPCBQTR

Description
RF TRANSCEIVER, 527MHZ, -40 TO 105DEG C; Frequency Min:452MHz; Frequency Max:527MHz; RF / IF Modulation:ASK, 2FSK, 2GFSK, 4FSK, 4GFSK, OOK; Data Rate:500Kbps; Receiving Current:8.6mA; RF IC Case Style:QFN; No. of Pins:24Pins; Supply RoHS Compliant: Yes
Datasheet
Description
RF TRANSCEIVER, 527MHZ, -40 TO 105DEG C; Frequency Min:452MHz; Frequency Max:527MHz; RF / IF Modulation:ASK, 2FSK, 2GFSK, 4FSK, 4GFSK, OOK; Data Rate:500Kbps; Receiving Current:8.6mA; RF IC Case Style:QFN; No. of Pins:24Pins; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transceiver, 527Mhz, -40 To 105Deg C; Frequency Min Stmicroelectronics - 84AC2957 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 527Mhz, -40 To 105Deg C; Frequency Min Stmicroelectronics
84AC2957
Rf Transceiver, 527Mhz, -40 To 105Deg C; Frequency Min Stmicroelectronics 84AC2957
RF TRANSCEIVER, 527MHZ, -40 TO 105DEG C; Frequency Min:452MHz; Frequency Max:527MHz; RF / IF Modulation:ASK, 2FSK, 2GFSK, 4FSK, 4GFSK, OOK; Data Rate:500Kbps; Receiving Current:8.6mA; RF IC Case Style:QFN; No. of Pins:24Pins; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 527MHZ, -40 TO 105DEG C; Frequency Min:452MHz; Frequency Max:527MHz; RF / IF Modulation:ASK, 2FSK, 2GFSK, 4FSK, 4GFSK, OOK; Data Rate:500Kbps; Receiving Current:8.6mA; RF IC Case Style:QFN; No. of Pins:24Pins; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - S2-LPCBQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
S2-LPCBQTR
RF and Wireless - RF Transceiver ICs S2-LPCBQTR
IC RF TXRX 802.15.4 24VFQFN

IC RF TXRX 802.15.4 24VFQFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 84AC2957 S2-LPCBQTR
Product Name Rf Transceiver, 527Mhz, -40 To 105Deg C; Frequency Min Stmicroelectronics RF and Wireless - RF Transceiver ICs
Features RoHS
Operating Frequency 452 to 527 MHz 452 to 1055 MHz
Data Rate 500 kbps 500 kbps
Supply Current 8.6 mA 8.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details