STMicroelectronics Memory - Flash - PSD834F2-70M PSD834F2-70M

Description
Manufacturer: STMicroelectronics Win Source Part Number: 792607-PSD834F2-70M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: PSD834F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Introduction Date: January 04, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 792607-PSD834F2-70M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: PSD834F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Introduction Date: January 04, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD834F2-70M - 792607-PSD834F2-70M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD834F2-70M
792607-PSD834F2-70M
Memory - Flash - PSD834F2-70M 792607-PSD834F2-70M
Manufacturer: STMicroelectronics Win Source Part Number: 792607-PSD834F2-70M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: PSD834F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Introduction Date: January 04, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 792607-PSD834F2-70M
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 52-QFP
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: PSD834F2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 52-PQFP (10x10)
Introduction Date: January 04, 2004
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
686-PSD834F2-70M
Memory IC and Storage Component 686-PSD834F2-70M
IC FLASH 2M PARALLEL 52PQFP Product overview: PSD834F2-70M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD834F2-70M can be used for catalog matching and distributor lookup.

IC FLASH 2M PARALLEL 52PQFP Product overview: PSD834F2-70M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD834F2-70M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 792607-PSD834F2-70M 686-PSD834F2-70M
Product Name Memory - Flash - PSD834F2-70M Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL127SABBHIT03 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; Tape & Reel (TR)
View Details
4 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details