STMicroelectronics, Inc. Interface - Interface - Specialized - PSD311B-70J PSD311B-70J

Description
Manufacturer: STMicroelectronics Win Source Part Number: 792601-PSD311B-70J Packaging: Tray Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PSD311 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLDCC (16.5x16.5) Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N; Introduction Date: May 01, 1995 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 792601-PSD311B-70J Packaging: Tray Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PSD311 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLDCC (16.5x16.5) Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N; Introduction Date: May 01, 1995 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PSD311B-70J - 792601-PSD311B-70J - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PSD311B-70J
792601-PSD311B-70J
Interface - Interface - Specialized - PSD311B-70J 792601-PSD311B-70J
Manufacturer: STMicroelectronics Win Source Part Number: 792601-PSD311B-70J Packaging: Tray Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PSD311 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLDCC (16.5x16.5) Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N; Introduction Date: May 01, 1995 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 792601-PSD311B-70J
Packaging: Tray
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PSD311
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLDCC (16.5x16.5)
Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N;
Introduction Date: May 01, 1995
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - PSD311B-70J - ODG (Origin Data Global)
Shenzhen, China
Specialized
PSD311B-70J
Specialized PSD311B-70J
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site Datasheet
Interface - Specialized - PSD311B-70J - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PSD311B-70J
Interface - Specialized PSD311B-70J
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site Datasheet
Specialized - PSD311B-70J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PSD311B-70J
Specialized PSD311B-70J
Interface 44-PLDCC (16.5x16.5)

Interface 44-PLDCC (16.5x16.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PSD311B-70J
Integrated Circuits (ICs) - Interface - Specialized PSD311B-70J
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 792601-PSD311B-70J PSD311B-70J PSD311B-70J PSD311B-70J PSD311B-70J
Product Name Interface - Interface - Specialized - PSD311B-70J Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Octal buffer/line driver; 3-state - 74AHCT244D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details