STMicroelectronics PMIC - PMIC - Gate Drivers - PM8834 PM8834

Description
Manufacturer: STMicroelectronics Win Source Part Number: 801926-PM8834 Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 45ns, 35ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 18V Part Number Series: PM8834
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 801926-PM8834 Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 45ns, 35ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 18V Part Number Series: PM8834
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - PM8834 - 801926-PM8834 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - PM8834
801926-PM8834
PMIC - PMIC - Gate Drivers - PM8834 801926-PM8834
Manufacturer: STMicroelectronics Win Source Part Number: 801926-PM8834 Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 45ns, 35ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 18V Part Number Series: PM8834

Manufacturer: STMicroelectronics
Win Source Part Number: 801926-PM8834
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 45ns, 35ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 18V
Part Number Series: PM8834

Buy Now
PMIC - Gate Drivers - PM8834 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
PM8834
PMIC - Gate Drivers PM8834
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 801926-PM8834 PM8834
Product Name PMIC - PMIC - Gate Drivers - PM8834 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
10 suppliers
Logic - Gates and Inverters - 4011BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers