STMicroelectronics PMIC - PMIC - Power Management - Specialized - PM6670STR PM6670STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 026820-PM6670STR Packaging: Reel - TR Applications: Memory, DDR2/DDR3 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VFQFPN (4x4) Supply Voltage - Operating: 4.5 V to 28 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 026820-PM6670STR Packaging: Reel - TR Applications: Memory, DDR2/DDR3 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VFQFPN (4x4) Supply Voltage - Operating: 4.5 V to 28 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PM6670STR - 026820-PM6670STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PM6670STR
026820-PM6670STR
PMIC - PMIC - Power Management - Specialized - PM6670STR 026820-PM6670STR
Manufacturer: STMicroelectronics Win Source Part Number: 026820-PM6670STR Packaging: Reel - TR Applications: Memory, DDR2/DDR3 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VFQFPN (4x4) Supply Voltage - Operating: 4.5 V to 28 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 026820-PM6670STR
Packaging: Reel - TR
Applications: Memory, DDR2/DDR3 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VFQFPN (4x4)
Supply Voltage - Operating: 4.5 V to 28 V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - PM6670STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PM6670STR
Power Management - Specialized PM6670STR
Memory, DDR2/DDR3 Regulator PMIC 24-VFQFPN (4x4)

Memory, DDR2/DDR3 Regulator PMIC 24-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 026820-PM6670STR PM6670STR
Product Name PMIC - PMIC - Power Management - Specialized - PM6670STR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904440 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details