STMicroelectronics Power Management - Specialized PM6670S

Description
Memory, DDR2/DDR3 Regulator PMIC 24-VFQFPN (4x4)
Description
Memory, DDR2/DDR3 Regulator PMIC 24-VFQFPN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The PM6670S from Quarktwin Technology Ltd. is a complete power supply regulator specifically designed for DDR2 and DDR3 memory applications, adhering to JEDEC specifications. It features a constant on-time (COT) buck controller, a 2 Apk sink/source low dropout (LDO) regulator, and a 15 mA low noise buffered reference. The device supports an input voltage range of 4.5 V to 28 V and provides adjustable output voltages from 0.9 V to 2.6 V, with fixed outputs of 1.8 V for DDR2 and 1.5 V for DDR3. The PM6670S is equipped with fast load transient response capabilities, making it suitable for both electrolytic and ceramic output capacitors. It includes protections such as negative current limit, latched over-voltage protection (OVP), and under-voltage protection (UVP). The device also offers high impedance output in sleep states S3 and S4/S5, ensuring efficient power management during low-power modes. Applications include notebook computers, handheld devices, and CPU and chipset I/O supplies.

Datasheet Summary
Powered by GS/AI

The PM6670S from Quarktwin Technology Ltd. is a complete power supply regulator specifically designed for DDR2 and DDR3 memory applications, adhering to JEDEC specifications. It features a constant on-time (COT) buck controller, a 2 Apk sink/source low dropout (LDO) regulator, and a 15 mA low noise buffered reference. The device supports an input voltage range of 4.5 V to 28 V and provides adjustable output voltages from 0.9 V to 2.6 V, with fixed outputs of 1.8 V for DDR2 and 1.5 V for DDR3. The PM6670S is equipped with fast load transient response capabilities, making it suitable for both electrolytic and ceramic output capacitors. It includes protections such as negative current limit, latched over-voltage protection (OVP), and under-voltage protection (UVP). The device also offers high impedance output in sleep states S3 and S4/S5, ensuring efficient power management during low-power modes. Applications include notebook computers, handheld devices, and CPU and chipset I/O supplies.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - PM6670S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PM6670S
Power Management - Specialized PM6670S
Memory, DDR2/DDR3 Regulator PMIC 24-VFQFPN (4x4)

Memory, DDR2/DDR3 Regulator PMIC 24-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PM6670S
Product Name Power Management - Specialized
Type 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922547 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers