Infineon Technologies AG Discrete Semiconductor Products - Thyristors - SCRs - Modules TD175N16SOFHPSA1

Description
Win Source Part Number: 1229446-TD175N16SOFH PSA1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Tray Standard Package: 10 Current - Hold (Ih) (Max): 400 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 175 A Current - On State (It (RMS)) (Max): 275 A Current - Non Rep. Surge 50, 60Hz (Itsm): 5400A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TD175N16SOF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Other Names: TD175N16SOF,SP001206 236 Base Product Number: TD175N16
Request a Quote Datasheet
Description
Win Source Part Number: 1229446-TD175N16SOFH PSA1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Tray Standard Package: 10 Current - Hold (Ih) (Max): 400 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 175 A Current - On State (It (RMS)) (Max): 275 A Current - Non Rep. Surge 50, 60Hz (Itsm): 5400A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TD175N16SOF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Other Names: TD175N16SOF,SP001206 236 Base Product Number: TD175N16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1229446-TD175N16SOFHPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1229446-TD175N16SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1229446-TD175N16SOFHPSA1
Win Source Part Number: 1229446-TD175N16SOFH PSA1 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Tray Standard Package: 10 Current - Hold (Ih) (Max): 400 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 175 A Current - On State (It (RMS)) (Max): 275 A Current - Non Rep. Surge 50, 60Hz (Itsm): 5400A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TD175N16SOF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Infineon Technologies Other Names: TD175N16SOF,SP001206 236 Base Product Number: TD175N16

Win Source Part Number: 1229446-TD175N16SOFHPSA1
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Tray
Standard Package: 10
Current - Hold (Ih) (Max): 400 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - On State (It (AV)) (Max): 175 A
Current - On State (It (RMS)) (Max): 275 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 5400A @ 50Hz
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TD175N16SOF;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Infineon Technologies
Other Names: TD175N16SOF,SP001206236
Base Product Number: TD175N16

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD175N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TD175N16SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules TD175N16SOFHPSA1
SCR MODULE 1600V 275A MODULE

SCR MODULE 1600V 275A MODULE

Supplier's Site
Thyristor Diode Module, 1.6Kv, 175A; Scr Module Type Infineon - 49AC0813 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 1.6Kv, 175A; Scr Module Type Infineon
49AC0813
Thyristor Diode Module, 1.6Kv, 175A; Scr Module Type Infineon 49AC0813
THYRISTOR DIODE MODULE, 1.6KV, 175A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:175A; On State RMS Current IT(rms):275A; Peak Non RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 1.6KV, 175A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:175A; On State RMS Current IT(rms):275A; Peak Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number 1229446-TD175N16SOFHPSA1 TD175N16SOFHPSA1 49AC0813
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Diode Module, 1.6Kv, 175A; Scr Module Type Infineon
Thyristor Type SCR SCR SCR
Package Type Tray Module
VDRM 1600 volts 1600 volts 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010014FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD142N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details