Manufacturer: ON Semiconductor
Win Source Part Number: 880935-MAC8D
Features: TRIAC 400 V 8 A
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8541.30.0080
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 880935-MAC8D |
| Product Name | Triacs - MAC8D |
| Package Type | Tube |