STMicroelectronics Microphones - MP34DT05TR MP34DT05TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802568-MP34DT05TR Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Voltage - Rated: 1.8V Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Current - Supply: 650μA Direction: Omnidirectional Sensitivity: -26dB ±3dB at 94dB SPL Part Status: Obsolete (End Of Life) S/N Ratio: 64dB Voltage Range: 1.6V ~ 3.6V Port Location: Top Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: MP34
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802568-MP34DT05TR Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Voltage - Rated: 1.8V Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Current - Supply: 650μA Direction: Omnidirectional Sensitivity: -26dB ±3dB at 94dB SPL Part Status: Obsolete (End Of Life) S/N Ratio: 64dB Voltage Range: 1.6V ~ 3.6V Port Location: Top Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: MP34
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP34DT05TR - 802568-MP34DT05TR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP34DT05TR
802568-MP34DT05TR
Microphones - MP34DT05TR 802568-MP34DT05TR
Manufacturer: STMicroelectronics Win Source Part Number: 802568-MP34DT05TR Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Voltage - Rated: 1.8V Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Current - Supply: 650μA Direction: Omnidirectional Sensitivity: -26dB ±3dB at 94dB SPL Part Status: Obsolete (End Of Life) S/N Ratio: 64dB Voltage Range: 1.6V ~ 3.6V Port Location: Top Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: MP34

Manufacturer: STMicroelectronics
Win Source Part Number: 802568-MP34DT05TR
Packaging: Reel
Type: MEMS (Silicon)
Termination: Solder Pads
Voltage - Rated: 1.8V
Frequency Range: 100Hz ~ 10kHz
Output Type: Digital, PDM
Shape: Rectangular
Current - Supply: 650μA
Direction: Omnidirectional
Sensitivity: -26dB ±3dB at 94dB SPL
Part Status: Obsolete (End Of Life)
S/N Ratio: 64dB
Voltage Range: 1.6V ~ 3.6V
Port Location: Top
Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Maximum): 0.043" (1.10mm)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Part Number Series: MP34

Buy Now
Futian, China
Audio Products - Microphones
MP34DT05TR
Audio Products - Microphones MP34DT05TR
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 802568-MP34DT05TR MP34DT05TR
Product Name Microphones - MP34DT05TR Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers