Challenge Electronics Noise Canceling Microphones CEM-NF9750-1JAA503NR

Description
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet
Description
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Deer Park, NY, USA
Noise Canceling Microphones
CEM-NF9750-1JAA503NR
Noise Canceling Microphones CEM-NF9750-1JAA503NR
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CEM-NF9750-1JAA503NR
Product Name Noise Canceling Microphones
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1063 inch (2.7 mm)
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details