STMicroelectronics, Inc. Mems Microphone, 3.6V, Hclga-4; No. Of Pins Stmicroelectronics MP34DT05TR-A

Description
MEMS MICROPHONE, 3.6V, HCLGA-4; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:-; IC Function:MEMS Microphone; IC Package Type:HCLGA RoHS Compliant: Yes
Description
MEMS MICROPHONE, 3.6V, HCLGA-4; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:-; IC Function:MEMS Microphone; IC Package Type:HCLGA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mems Microphone, 3.6V, Hclga-4; No. Of Pins Stmicroelectronics - 52AC4941 - Newark, An Avnet Company
Chicago, IL, United States
Mems Microphone, 3.6V, Hclga-4; No. Of Pins Stmicroelectronics
52AC4941
Mems Microphone, 3.6V, Hclga-4; No. Of Pins Stmicroelectronics 52AC4941
MEMS MICROPHONE, 3.6V, HCLGA-4; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:-; IC Function:MEMS Microphone; IC Package Type:HCLGA RoHS Compliant: Yes

MEMS MICROPHONE, 3.6V, HCLGA-4; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:-; IC Function:MEMS Microphone; IC Package Type:HCLGA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 52AC4941
Product Name Mems Microphone, 3.6V, Hclga-4; No. Of Pins Stmicroelectronics
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Si32185 Single Channel ProSLIC - Si32185 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN40
Interface PCM; SPI; PCM/SPI
View Details
Intelligent Digital Amplifier and Sound Processor - D2-92633-LR - Renesas Electronics Corporation
Specs
Package/Case LQFP128
View Details