ROHM Semiconductor GmbH Sound Processors with built-in 2-band Equalizers BD37522FS

Description
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.
Datasheet
Description
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Processors with built-in 2-band Equalizers - BD37522FS - ROHM Semiconductor GmbH
Willich, Germany
Sound Processors with built-in 2-band Equalizers
BD37522FS
Sound Processors with built-in 2-band Equalizers BD37522FS
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.

This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/right), contributing to greater space savings.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Audio Processor ICs
Product Number BD37522FS
Product Name Sound Processors with built-in 2-band Equalizers
Supply Voltage 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Si32184 Single Channel ProSLIC - Si32184 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN40
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1913745 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - 598-CS8416K-CZZ-ND - DigiKey
Cirrus Logic, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case "28-TSSOP (0.173"", 4.40mm Width)"
Interface SPI
View Details