Renesas Electronics Corporation DAE-1 4-Channel DSP with Integrated PWM Controller 144 pin LQFP D2-81412-LR

Description
The D2Audio™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers. The D2-814xx contains a high-performance digital switching controller to play any input source on any output channel. A configurable audio signal processor provides equalization, volume control, tone control, and compression for each channel, also crossover and power limiting for powered speaker applications. The D2-814xx includes 4-channels I2S/Left-Justified inputs (16-bit to 24-bit, 32kHz to 192kHz), optional S/PDIF receiver (16-bit to 24-bit). Boot options include: Self-boot from external serial ROM, asynchronous SCI slave boot, and serial slave boot from host uCon. Please see the part number availability table for additional information on support for D2Audio™ SoundSuite™ firmware, as well as for SRS Labs™ and Dolby Labs™ algorithm support.
Datasheet
Description
The D2Audio™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers. The D2-814xx contains a high-performance digital switching controller to play any input source on any output channel. A configurable audio signal processor provides equalization, volume control, tone control, and compression for each channel, also crossover and power limiting for powered speaker applications. The D2-814xx includes 4-channels I2S/Left-Justified inputs (16-bit to 24-bit, 32kHz to 192kHz), optional S/PDIF receiver (16-bit to 24-bit). Boot options include: Self-boot from external serial ROM, asynchronous SCI slave boot, and serial slave boot from host uCon. Please see the part number availability table for additional information on support for D2Audio™ SoundSuite™ firmware, as well as for SRS Labs™ and Dolby Labs™ algorithm support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAE-1 4-Channel DSP with Integrated PWM Controller 144 pin LQFP - D2-81412-LR - Renesas Electronics Corporation
Milpitas, CA, USA
DAE-1 4-Channel DSP with Integrated PWM Controller 144 pin LQFP
D2-81412-LR
DAE-1 4-Channel DSP with Integrated PWM Controller 144 pin LQFP D2-81412-LR
The D2Audio™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers. The D2-814xx contains a high-performance digital switching controller to play any input source on any output channel. A configurable audio signal processor provides equalization, volume control, tone control, and compression for each channel, also crossover and power limiting for powered speaker applications. The D2-814xx includes 4-channels I2S/Left-Justified inputs (16-bit to 24-bit, 32kHz to 192kHz), optional S/PDIF receiver (16-bit to 24-bit). Boot options include: Self-boot from external serial ROM, asynchronous SCI slave boot, and serial slave boot from host uCon. Please see the part number availability table for additional information on support for D2Audio™ SoundSuite™ firmware, as well as for SRS Labs™ and Dolby Labs™ algorithm support.

The D2Audio™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers.
The D2-814xx contains a high-performance digital switching controller to play any input source on any output channel.
A configurable audio signal processor provides equalization, volume control, tone control, and compression for each channel, also crossover and power limiting for powered speaker applications.
The D2-814xx includes 4-channels I2S/Left-Justified inputs (16-bit to 24-bit, 32kHz to 192kHz), optional S/PDIF receiver (16-bit to 24-bit).
Boot options include: Self-boot from external serial ROM, asynchronous SCI slave boot, and serial slave boot from host uCon.
Please see the part number availability table for additional information on support for D2Audio™ SoundSuite™ firmware, as well as for SRS Labs™ and Dolby Labs™ algorithm support.

Supplier's Site Datasheet
Audio Special Purpose - D2-81412-LR - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
D2-81412-LR
Audio Special Purpose D2-81412-LR
IC AUDIO AMP 144LQFP

IC AUDIO AMP 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs
Product Number D2-81412-LR D2-81412-LR
Product Name DAE-1 4-Channel DSP with Integrated PWM Controller 144 pin LQFP Audio Special Purpose
Package/Case LQFP144
Unlock Full Specs
to access all available technical data

Similar Products

Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32911 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case SOIC16
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1913563 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details