STMicroelectronics, Inc. Microphones - MP34DT04TR MP34DT04TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 755117-MP34DT04TR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Size: 0.157" L x 0.118" W (4.00mm x 3.00mm) Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL Part Status: Obsolete(EOL) Family Name: MP34 S/N Ratio: 64dB Voltage Range: 1.6 ~ 3.6V Port Location: Top Categories: Audio Products Operating Supply Current: 700μA Manufacturer Homepage: www.st.com Height (Maximum): 0.047" (1.20mm) Voltage Rating DC: 1.8V Alternative Parts (Cross-Reference): MP34DT05TR-A; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 755117-MP34DT04TR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Size: 0.157" L x 0.118" W (4.00mm x 3.00mm) Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL Part Status: Obsolete(EOL) Family Name: MP34 S/N Ratio: 64dB Voltage Range: 1.6 ~ 3.6V Port Location: Top Categories: Audio Products Operating Supply Current: 700μA Manufacturer Homepage: www.st.com Height (Maximum): 0.047" (1.20mm) Voltage Rating DC: 1.8V Alternative Parts (Cross-Reference): MP34DT05TR-A; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP34DT04TR - 755117-MP34DT04TR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP34DT04TR
755117-MP34DT04TR
Microphones - MP34DT04TR 755117-MP34DT04TR
Manufacturer: STMicroelectronics Win Source Part Number: 755117-MP34DT04TR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Size: 0.157" L x 0.118" W (4.00mm x 3.00mm) Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL Part Status: Obsolete(EOL) Family Name: MP34 S/N Ratio: 64dB Voltage Range: 1.6 ~ 3.6V Port Location: Top Categories: Audio Products Operating Supply Current: 700μA Manufacturer Homepage: www.st.com Height (Maximum): 0.047" (1.20mm) Voltage Rating DC: 1.8V Alternative Parts (Cross-Reference): MP34DT05TR-A; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 755117-MP34DT04TR
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 100Hz ~ 10kHz
Output Type: Digital, PDM
Shape: Rectangular
Size: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Direction: Omnidirectional
Sensitivity: -26dB ±3dB @ 94dB SPL
Part Status: Obsolete(EOL)
Family Name: MP34
S/N Ratio: 64dB
Voltage Range: 1.6 ~ 3.6V
Port Location: Top
Categories: Audio Products
Operating Supply Current: 700μA
Manufacturer Homepage: www.st.com
Height (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 1.8V
Alternative Parts (Cross-Reference): MP34DT05TR-A;
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Microphones - 497-15703-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-15703-2-ND
Microphones 497-15703-2-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MP34DT04TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP34DT04TR
Audio Products - Microphones MP34DT04TR
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 755117-MP34DT04TR 497-15703-2-ND MP34DT04TR
Product Name Microphones - MP34DT04TR Microphones Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details