STMicroelectronics Microphones - MP34DT04TR-C1 MP34DT04TR-C1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 885619-MP34DT04TR-C1 Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Surface Mount Package: Reel - TR Part Status: Obsolete Family Name: MP34 Categories: Audio Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 885619-MP34DT04TR-C1 Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Surface Mount Package: Reel - TR Part Status: Obsolete Family Name: MP34 Categories: Audio Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP34DT04TR-C1 - 885619-MP34DT04TR-C1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP34DT04TR-C1
885619-MP34DT04TR-C1
Microphones - MP34DT04TR-C1 885619-MP34DT04TR-C1
Manufacturer: STMicroelectronics Win Source Part Number: 885619-MP34DT04TR-C1 Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Surface Mount Package: Reel - TR Part Status: Obsolete Family Name: MP34 Categories: Audio Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 885619-MP34DT04TR-C1
Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Surface Mount
Package: Reel - TR
Part Status: Obsolete
Family Name: MP34
Categories: Audio Products
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Audio Products - Microphones MP34DT04TR-C1
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 885619-MP34DT04TR-C1 MP34DT04TR-C1
Product Name Microphones - MP34DT04TR-C1 Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers