STMicroelectronics, Inc. Microphones - MP23AB01DHTR MP23AB01DHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 927700-MP23AB01DHTR Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 2.3 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Family Name: MP23 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8518.10.8030 Other Part Number: 497-17051-2, 497-17051-6, 497-17051-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 927700-MP23AB01DHTR Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 2.3 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Family Name: MP23 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8518.10.8030 Other Part Number: 497-17051-2, 497-17051-6, 497-17051-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP23AB01DHTR - 927700-MP23AB01DHTR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP23AB01DHTR
927700-MP23AB01DHTR
Microphones - MP23AB01DHTR 927700-MP23AB01DHTR
Manufacturer: STMicroelectronics Win Source Part Number: 927700-MP23AB01DHTR Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 2.3 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Family Name: MP23 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8518.10.8030 Other Part Number: 497-17051-2, 497-17051-6, 497-17051-1

Manufacturer: STMicroelectronics
Win Source Part Number: 927700-MP23AB01DHTR
Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 2.3 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Obsolete
Family Name: MP23
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8518.10.8030
Other Part Number: 497-17051-2, 497-17051-6, 497-17051-1

Buy Now Datasheet
Microphones - 497-17051-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-17051-2-ND
Microphones 497-17051-2-ND
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 2.3V ~ 3.6V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 2.3V ~ 3.6V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MP23AB01DHTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP23AB01DHTR
Audio Products - Microphones MP23AB01DHTR
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 927700-MP23AB01DHTR 497-17051-2-ND MP23AB01DHTR
Product Name Microphones - MP23AB01DHTR Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details