Wharfedale Pro USX800HD

Description
USX-800 Wireless Microphone System is a competitively priced, "True-Diversity" wireless system incorporating the latest advances in wireless microphone technology. The USX-800 incorporates a dual antenna UHF receiver with two identical tuners eliminating dropouts and unstable reception. The innovative Auto Frequency Scan function enables the system to automatically scan the UHF frequency band and select the strongest RF signals from the microphone's transmitter. By simply pressing the Sync button on the receiver, the user can automatically lock any of 50 available UHF frequencies between the transmitter and receiver. An infrared transmission link also feeds data to the hand-held transmitter providing up-to-date status of the signal strength, battery condition and selected transmission parameters. The USX-800 is available in HC (condenser), HD (dynamic) and white versions. The USX800-HC condenser version features an electret condenser capsule to provide smooth response and exceptional clarity – perfect for clear, crisp vocal projection. This model also has a dual wind shield to reduce proximity effect. The USX800-HD has a dynamic neodymium capsule to provide warm and accurate vocal reproduction and tailored presence rise for excellent intelligibility and superior vocal projection. Both models feature super cardioid patterns for high gain before feedback and increased rejection of off axis sound.
Description
USX-800 Wireless Microphone System is a competitively priced, "True-Diversity" wireless system incorporating the latest advances in wireless microphone technology. The USX-800 incorporates a dual antenna UHF receiver with two identical tuners eliminating dropouts and unstable reception. The innovative Auto Frequency Scan function enables the system to automatically scan the UHF frequency band and select the strongest RF signals from the microphone's transmitter. By simply pressing the Sync button on the receiver, the user can automatically lock any of 50 available UHF frequencies between the transmitter and receiver. An infrared transmission link also feeds data to the hand-held transmitter providing up-to-date status of the signal strength, battery condition and selected transmission parameters. The USX-800 is available in HC (condenser), HD (dynamic) and white versions. The USX800-HC condenser version features an electret condenser capsule to provide smooth response and exceptional clarity – perfect for clear, crisp vocal projection. This model also has a dual wind shield to reduce proximity effect. The USX800-HD has a dynamic neodymium capsule to provide warm and accurate vocal reproduction and tailored presence rise for excellent intelligibility and superior vocal projection. Both models feature super cardioid patterns for high gain before feedback and increased rejection of off axis sound.

Suppliers

Company
Product
Description
Supplier Links
 - USX800HD - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
USX-800 Wireless Microphone System is a competitively priced, "True-Diversity" wireless system incorporating the latest advances in wireless microphone technology. The USX-800 incorporates a dual antenna UHF receiver with two identical tuners eliminating dropouts and unstable reception. The innovative Auto Frequency Scan function enables the system to automatically scan the UHF frequency band and select the strongest RF signals from the microphone's transmitter. By simply pressing the Sync button on the receiver, the user can automatically lock any of 50 available UHF frequencies between the transmitter and receiver. An infrared transmission link also feeds data to the hand-held transmitter providing up-to-date status of the signal strength, battery condition and selected transmission parameters. The USX-800 is available in HC (condenser), HD (dynamic) and white versions. The USX800-HC condenser version features an electret condenser capsule to provide smooth response and exceptional clarity – perfect for clear, crisp vocal projection. This model also has a dual wind shield to reduce proximity effect. The USX800-HD has a dynamic neodymium capsule to provide warm and accurate vocal reproduction and tailored presence rise for excellent intelligibility and superior vocal projection. Both models feature super cardioid patterns for high gain before feedback and increased rejection of off axis sound.

USX-800 Wireless Microphone System is a competitively priced, "True-Diversity" wireless system incorporating the latest advances in wireless microphone technology.

The USX-800 incorporates a dual antenna UHF receiver with two identical tuners eliminating dropouts and unstable reception. The innovative Auto Frequency Scan function enables the system to automatically scan the UHF frequency band and select the strongest RF signals from the microphone's transmitter. By simply pressing the Sync button on the receiver, the user can automatically lock any of 50 available UHF frequencies between the transmitter and receiver. An infrared transmission link also feeds data to the hand-held transmitter providing up-to-date status of the signal strength, battery condition and selected transmission parameters.

The USX-800 is available in HC (condenser), HD (dynamic) and white versions. The USX800-HC condenser version features an electret condenser capsule to provide smooth response and exceptional clarity – perfect for clear, crisp vocal projection. This model also has a dual wind shield to reduce proximity effect.

The USX800-HD has a dynamic neodymium capsule to provide warm and accurate vocal reproduction and tailored presence rise for excellent intelligibility and superior vocal projection.

Both models feature super cardioid patterns for high gain before feedback and increased rejection of off axis sound.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Microphones
Product Number USX800HD
SN Ratio 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details