RF FILTER LOWPASS 2.45GHZ 6WFBGA
RF FILTER LOWPASS 2.45GHZ 6WFBGA
RF FILTER LOWPASS 2.45GHZ 6WFBGA
2.4 GHZ LOW PASS FILTER MATCHED
低通 100MHz 1.2dB WFBGA-6 RF Filters ROHS
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Low Pass Filters | RF Filters and Microwave Filters |
| Product Number | 497-MLPF-WB-02D3CT-ND | MLPF-WB-02D3 | MLPF-WB-02D3 |
| Product Name | RF Filters | RF Filters | Radio Frequency Chip/Antenna >> RF Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | Low Pass | ||
| Fc | 2450 MHz | 2450 MHz |