Marki Microwave LLC MFHP-00003CH, Passive GaAs MMIC 15.5 GHz Highpass Filter MFHP-00003CH

Description
The MFHP-00003CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00003CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFHP-00003CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00003CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFHP-00003CH, Passive GaAs MMIC 15.5 GHz Highpass Filter - MFHP-00003CH - Marki Microwave LLC
Morgan Hill, CA, United States
MFHP-00003CH, Passive GaAs MMIC 15.5 GHz Highpass Filter
MFHP-00003CH
MFHP-00003CH, Passive GaAs MMIC 15.5 GHz Highpass Filter MFHP-00003CH
The MFHP-00003CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00003CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFHP-00003CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00003CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00003CH
Product Name MFHP-00003CH, Passive GaAs MMIC 15.5 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 34.44 - 40.2 GHz Bandpass Filter - MFBP-00047CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 34440 to 40200 MHz
View Details
Passive GaAs MMIC 10.7 - 11.3 GHz Bandpass Filter - MFBP-00143CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10700 to 11300 MHz
View Details
Passive GaAs MMIC 17.61 GHz Highpass Filter - MFHP-00033CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 70000 MHz
View Details
FH-1700, 17 GHz Highpass Filter - FH-1700 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 17000 to 0.0 MHz
Package Type Connectorized
View Details