STMicroelectronics, Inc. RF Filters MLPF-NRG-01D3

Description
RF FILTER LOWPASS 2.45GHZ 6WFBGA
Request a Quote Datasheet
Description
RF FILTER LOWPASS 2.45GHZ 6WFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 497-MLPF-NRG-01D3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOWPASS 2.45GHZ 6WFBGA

RF FILTER LOWPASS 2.45GHZ 6WFBGA

Buy Now Datasheet
RF Filters - 497-MLPF-NRG-01D3TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOWPASS 2.45GHZ 6WFBGA

RF FILTER LOWPASS 2.45GHZ 6WFBGA

Buy Now Datasheet
RF Filters - 497-MLPF-NRG-01D3CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOWPASS 2.45GHZ 6WFBGA

RF FILTER LOWPASS 2.45GHZ 6WFBGA

Buy Now Datasheet
RF Filters MLPF-NRG-01D3
2.4 GHZ LOW PASS FILTER MATCHED

2.4 GHZ LOW PASS FILTER MATCHED

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number 497-MLPF-NRG-01D3DKR-ND MLPF-NRG-01D3
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2733220 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 7000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
RF Filters - 3157-HFCG-880+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4495 MHz
View Details