Knowles Precision Devices RF Filters L185XF4S

Description
9GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.2dB 2-SMD, No Lead
Request a Quote Datasheet
Description
9GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.2dB 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-L185XF4S-ND - DigiKey
Thief River Falls, MN, United States
9GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.2dB 2-SMD, No Lead

9GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.2dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - L185XF4S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
L185XF4S
RF Filters L185XF4S
LOW PASS FILTER

LOW PASS FILTER

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number 1761-L185XF4S-ND L185XF4S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Passive GaAs MMIC 19.8 - 21.7 GHz Bandpass Filter - MFBP-00133PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19780 to 21680 MHz
View Details
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details
2.4 GHz Wi-Fi edgeBoost™ Filter - QPQ1909 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details