Manufacturer: STMicroelectronics
Win Source Part Number: 1223609-MJ4032
Packaging: Bulk
Mounting Style: Chassis Mount
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 3mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 40mA, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 10A, 3V
Maximum Power: 150W
Bipolar (BJT) Transistor PNP - Darlington 100V 16A 150W Chassis Mount TO-3
DARLINGTON BIPOLAR TRANSISTOR; TRANSISTOR POLARITY:DUAL P CHANNEL; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP DARL 100V 16A TO3
TRANS PNP DARL 100V 16A TO3
| Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1223609-MJ4032 | MJ4032-ND | 16477237 | MJ4032 | MJ4032 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJ4032 | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | TO-3; SOT3 | TO-3; TO-204AA, TO-3 | TO-204AA, TO-3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| TJ | 200 C (392 F) | 200 C (392 F) |