Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8610ARM-REEL AD8610ARM-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909957-AD8610ARM-REE L Operating Temperature Range: -40°C ~ 125°C Features: J-FET Amplifier 1 Circuit - 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909957-AD8610ARM-REE L Operating Temperature Range: -40°C ~ 125°C Features: J-FET Amplifier 1 Circuit - 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8610ARM-REEL - 909957-AD8610ARM-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8610ARM-REEL
909957-AD8610ARM-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8610ARM-REEL 909957-AD8610ARM-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909957-AD8610ARM-REE L Operating Temperature Range: -40°C ~ 125°C Features: J-FET Amplifier 1 Circuit - 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909957-AD8610ARM-REEL
Operating Temperature Range: -40°C ~ 125°C
Features: J-FET Amplifier 1 Circuit - 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 909957-AD8610ARM-REEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8610ARM-REEL
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9611BH - 910047-AD9611BH - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type TO-8-12
View Details
3 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 2484244P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details