STMicroelectronics, Inc. Latches M74HCT373RM13TR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-7397-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Logic - Latches - M74HCT373RM13TR - 073042-M74HCT373RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HCT373RM13TR
073042-M74HCT373RM13TR
Logic - Logic - Latches - M74HCT373RM13TR 073042-M74HCT373RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 073042-M74HCT373RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 19ns

Manufacturer: STMicroelectronics
Win Source Part Number: 073042-M74HCT373RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 19ns

Buy Now Datasheet
Latches - M74HCT373RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - M74HCT373RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HCT373RM13TR
Logic - Latches M74HCT373RM13TR
IC LATCH OCTAL D 3STATE 20-SOIC

IC LATCH OCTAL D 3STATE 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - M74HCT373RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HCT373RM13TR
Integrated Circuits (ICs) - Logic - Latches M74HCT373RM13TR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-7397-2-ND 073042-M74HCT373RM13TR M74HCT373RM13TR M74HCT373RM13TR M74HCT373RM13TR
Product Name Latches Logic - Logic - Latches - M74HCT373RM13TR Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA 6 mA 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
Quad bistable transparent latch - 74HC75D-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
Octal Latched Transceiver - 74FCT543CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details