STMicroelectronics, Inc. 5V SOIC Logic IC M74HCT04RM13TR

Description
HCT CMOS Hex Inverter Gate, SOIC-14, 5V, 125°C Product overview: M74HCT04RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HCT04RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HCT CMOS Hex Inverter Gate, SOIC-14, 5V, 125°C Product overview: M74HCT04RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HCT04RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
705-M74HCT04RM13TR
5V SOIC Logic IC 705-M74HCT04RM13TR
HCT CMOS Hex Inverter Gate, SOIC-14, 5V, 125°C Product overview: M74HCT04RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HCT04RM13TR can be used for catalog matching and distributor lookup.

HCT CMOS Hex Inverter Gate, SOIC-14, 5V, 125°C Product overview: M74HCT04RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HCT04RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - M74HCT04RM13TR - 020982-M74HCT04RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HCT04RM13TR
020982-M74HCT04RM13TR
Logic - Logic - Gates and Inverters - M74HCT04RM13TR 020982-M74HCT04RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 020982-M74HCT04RM13T R Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 4.5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: STMicroelectronics
Win Source Part Number: 020982-M74HCT04RM13TR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 4.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - 497-1894-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1894-2-ND
Gates and Inverters 497-1894-2-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - M74HCT04RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HCT04RM13TR
Gates and Inverters M74HCT04RM13TR
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - M74HCT04RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HCT04RM13TR
Logic - Gates and Inverters M74HCT04RM13TR
IC INVERTER 6CH 6-INP 14SO

IC INVERTER 6CH 6-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74HCT04RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HCT04RM13TR
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HCT04RM13TR
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-M74HCT04RM13TR 020982-M74HCT04RM13TR 497-1894-2-ND M74HCT04RM13TR M74HCT04RM13TR M74HCT04RM13TR
Product Name 5V SOIC Logic IC Logic - Logic - Gates and Inverters - M74HCT04RM13TR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 1 6 1 1
Propagation Delay 18 ns 18 ns 18 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details