"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 1211151-M74HC73RM13T
Series: 74HC
Packaging: Reel - TR
Type: JK Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: M74HC73
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Clock Frequency: 80MHz
Alternative Parts (Cross-Reference): HD74HC73RP; HD74HC73RPEL; MC74HC73DR2;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC FF JK TYPE DUAL 1BIT 14SOP
IC FF JK TYPE DUAL 1BIT 14SOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 497-1884-2-ND | 1211151-M74HC73RM13TR | M74HC73RM13TR | M74HC73RM13TR | M74HC73RM13TR |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - M74HC73RM13TR | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | |||
| Triggering | Negative-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Propagation Delay | 21 ns | 21 ns | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |