STMicroelectronics, Inc. Shift Registers M74HC595TTR

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 497-7387-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-7387-2-ND
Shift Registers 497-7387-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - M74HC595TTR - 108146-M74HC595TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC595TTR
108146-M74HC595TTR
Logic - Logic - Shift Registers - M74HC595TTR 108146-M74HC595TTR
Manufacturer: STMicroelectronics Win Source Part Number: 108146-M74HC595TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 108146-M74HC595TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Logic - Shift Registers - M74HC595TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC595TTR
Logic - Shift Registers M74HC595TTR
IC SHIFT REGIST 8BIT 3ST 16TSSOP

IC SHIFT REGIST 8BIT 3ST 16TSSOP

Supplier's Site Datasheet
Shift Registers - M74HC595TTR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
M74HC595TTR
Shift Registers M74HC595TTR
IC SHIFT REGIST 8BIT 3ST 16TSSOP

IC SHIFT REGIST 8BIT 3ST 16TSSOP

Supplier's Site Datasheet
Shift Registers - M74HC595TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC595TTR
Shift Registers M74HC595TTR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC595TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC595TTR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC595TTR
IC SHIFT REGIST 8BIT 3ST 16TSSOP

IC SHIFT REGIST 8BIT 3ST 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 497-7387-2-ND 108146-M74HC595TTR M74HC595TTR M74HC595TTR M74HC595TTR M74HC595TTR
Product Name Shift Registers Logic - Logic - Shift Registers - M74HC595TTR Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State Tri-State 3-State; Tri-State
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 8652066P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details