Nexperia B.V. Logic - Logic - Shift Registers - HEF4557BT,653 HEF4557BT,653

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043149-HEF4557BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043149-HEF4557BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HEF4557BT,653 - 1043149-HEF4557BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HEF4557BT,653
1043149-HEF4557BT,653
Logic - Logic - Shift Registers - HEF4557BT,653 1043149-HEF4557BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043149-HEF4557BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043149-HEF4557BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - HEF4557BT,653 - Rochester Electronics
Newburyport, MA, United States
Serial In Serial Out, 4000/14000/40000 Series, 64-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Serial In Serial Out, 4000/14000/40000 Series, 64-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - HEF4557BT,653-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HEF4557BT,653-ND
Shift Registers HEF4557BT,653-ND
Shift Shift Register 1 Element 64 Bit 16-SO

Shift Shift Register 1 Element 64 Bit 16-SO

Buy Now Datasheet
Shift Registers - HEF4557BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HEF4557BT,653
Shift Registers HEF4557BT,653
Shift Shift Register 1 Element 64 Bit 16-SO

Shift Shift Register 1 Element 64 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HEF4557BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HEF4557BT,653
Integrated Circuits (ICs) - Logic - Shift Registers HEF4557BT,653
IC SHIFT REGISTER 1-64BIT 16SOIC

IC SHIFT REGISTER 1-64BIT 16SOIC

Supplier's Site
Logic - Shift Registers - HEF4557BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HEF4557BT,653
Logic - Shift Registers HEF4557BT,653
IC SHIFT REGISTER 1-64BIT 16SOIC

IC SHIFT REGISTER 1-64BIT 16SOIC

Supplier's Site Datasheet
Shift Registers - HEF4557BT,653 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
HEF4557BT,653
Shift Registers HEF4557BT,653
IC SHIFT REGISTER 1-64BIT 16SOIC

IC SHIFT REGISTER 1-64BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1043149-HEF4557BT,653 HEF4557BT,653 HEF4557BT,653-ND HEF4557BT,653 HEF4557BT,653 HEF4557BT,653 HEF4557BT,653
Product Name Logic - Logic - Shift Registers - HEF4557BT,653 Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 4.5 V ~ 15.5 V 4.5V ~ 15.5V 1.5V; 4.5V ~ 15.5V 4.5V ~ 15.5V
Output Characteristics Complementary Complementary Complementary Complementary
Package Type Other; 16-SO Other; SO16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Number of units in IC 1
Number of Bits (Stages) 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165PW,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details