STMicroelectronics, Inc. Latches M74HC563B1R

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - M74HC563B1R-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - M74HC563B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HC563B1R
Integrated Circuits (ICs) - Logic - Latches M74HC563B1R
IC LATCH OCTAL D 3ST INV 20-DIP

IC LATCH OCTAL D 3ST INV 20-DIP

Supplier's Site
Latches - M74HC563B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

Buy Now Datasheet
Logic - Latches - M74HC563B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HC563B1R
Logic - Latches M74HC563B1R
IC LATCH OCTAL D 3ST INV 20-DIP

IC LATCH OCTAL D 3ST INV 20-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number M74HC563B1R-ND M74HC563B1R M74HC563B1R M74HC563B1R
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573BQX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74ALVCH16841DGGY - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type SOT364
View Details
6 suppliers
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details