D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC DTYPE LATCH 3-ST OCTAL 20SOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC D-TYPE TRANSP SGL 8:8 20SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | M74HC533RM13TR-ND | M74HC533RM13TR | M74HC533RM13TR | M74HC533RM13TR |
| Product Name | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA |