Integrated Device Technology NON-INV OCTAL TRANSPARENT LATCH 54FCT573TDB

Description
The IDT 54FCT573T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT573T operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet
Description
The IDT 54FCT573T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT573T operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573TDB - Integrated Device Technology
San Jose, CA, USA
NON-INV OCTAL TRANSPARENT LATCH
54FCT573TDB
NON-INV OCTAL TRANSPARENT LATCH 54FCT573TDB
The IDT 54FCT573T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT573T operates at -55C to +125C. (For commercial version, see 74FCT573T )

The IDT 54FCT573T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT573T operates at -55C to +125C. (For commercial version, see 74FCT573T )

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 54FCT573TDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54FCT573TDB
Integrated Circuits (ICs) - Logic - Latches 54FCT573TDB
54FCT573 - FAST CMOS OCTAL TRANS

54FCT573 - FAST CMOS OCTAL TRANS

Supplier's Site
Latches - 54FCT573TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 54FCT573TDB 54FCT573TDB 54FCT573TDB
Product Name NON-INV OCTAL TRANSPARENT LATCH Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HC573F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Latches - 74AHC373D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74LVCH162373ADGG,5-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers