STMicroelectronics, Inc. IC, CMOS; DIP; BCD TO 7 SEGMENT LATCH LOGIC; -0.5 TO +7V; +/- 20MA; -55; 125; 30 M74HC4543B1R

Description
BCD To 7 Segment Latch High speed High noise immunity Balanced propagation delays The M74HC4543 is an high speed CMOS BCD-To-7 SEGMENT decoder with LCD driver fabricated with silicon gate C2MOS technology. This device consists of BCD-To-7 segment decoder with a BCD input latch and a 7-segment driver for a liquid crystal display (LCD).
Description
BCD To 7 Segment Latch High speed High noise immunity Balanced propagation delays The M74HC4543 is an high speed CMOS BCD-To-7 SEGMENT decoder with LCD driver fabricated with silicon gate C2MOS technology. This device consists of BCD-To-7 segment decoder with a BCD input latch and a 7-segment driver for a liquid crystal display (LCD).

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
IC, CMOS; DIP; BCD TO 7 SEGMENT LATCH LOGIC; -0.5 TO +7V; +/- 20MA; -55; 125; 30
70013623
IC, CMOS; DIP; BCD TO 7 SEGMENT LATCH LOGIC; -0.5 TO +7V; +/- 20MA; -55; 125; 30 70013623
BCD To 7 Segment Latch High speed High noise immunity Balanced propagation delays The M74HC4543 is an high speed CMOS BCD-To-7 SEGMENT decoder with LCD driver fabricated with silicon gate C2MOS technology. This device consists of BCD-To-7 segment decoder with a BCD input latch and a 7-segment driver for a liquid crystal display (LCD).

BCD To 7 Segment Latch

  • High speed
  • High noise immunity
  • Balanced propagation delays
    The M74HC4543 is an high speed CMOS BCD-To-7 SEGMENT decoder with LCD driver fabricated with silicon gate C2MOS technology. This device consists of BCD-To-7 segment decoder with a BCD input latch and a 7-segment driver for a liquid crystal display (LCD).
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Latches
Product Number 70013623
Product Name IC, CMOS; DIP; BCD TO 7 SEGMENT LATCH LOGIC; -0.5 TO +7V; +/- 20MA; -55; 125; 30
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVC373D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HCT373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Latches - 74LCX573WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APAG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers