Integrated Device Technology Fast CMOS Octal Transparent Latch 5962-9221703MRA

Description
The 5962-92217 (equivalent to IDT 54FCT373T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92217 operates at -55C to +125C. (For commercial version, see 74FCT373T )
Datasheet
Description
The 5962-92217 (equivalent to IDT 54FCT373T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92217 operates at -55C to +125C. (For commercial version, see 74FCT373T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal Transparent Latch - 5962-9221703MRA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal Transparent Latch
5962-9221703MRA
Fast CMOS Octal Transparent Latch 5962-9221703MRA
The 5962-92217 (equivalent to IDT 54FCT373T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92217 operates at -55C to +125C. (For commercial version, see 74FCT373T )

The 5962-92217 (equivalent to IDT 54FCT373T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92217 operates at -55C to +125C. (For commercial version, see 74FCT373T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 5962-9221703MRA
Product Name Fast CMOS Octal Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit transparent D-type latch with 30 Ohm termination resistors; 3-state - 74LVT162373DGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Latches - IDT74FCT2373TQ - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 48-DIP (0.600\", 15.24mm)
View Details
2 suppliers