STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - M74HC4017RM13TR M74HC4017RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020971-M74HC4017RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 48MHz Family Name: M74HC4017 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): CD74HC4017QM96Q1; CD74HC4017QM96G4Q1; HD74HC4017RP; HD74HC4017RPEL; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China , Morocco Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020971-M74HC4017RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 48MHz Family Name: M74HC4017 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): CD74HC4017QM96Q1; CD74HC4017QM96G4Q1; HD74HC4017RP; HD74HC4017RPEL; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China , Morocco Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC4017RM13TR - 020971-M74HC4017RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC4017RM13TR
020971-M74HC4017RM13TR
Logic - Logic - Counters, Dividers - M74HC4017RM13TR 020971-M74HC4017RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 020971-M74HC4017RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 48MHz Family Name: M74HC4017 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): CD74HC4017QM96Q1; CD74HC4017QM96G4Q1; HD74HC4017RP; HD74HC4017RPEL; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China , Morocco Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020971-M74HC4017RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 48MHz
Family Name: M74HC4017
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74HC4017QM96Q1; CD74HC4017QM96G4Q1; HD74HC4017RP; HD74HC4017RPEL;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China , Morocco
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 497-1836-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-1836-2-ND
Counters, Dividers 497-1836-2-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - M74HC4017RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC4017RM13TR
Logic - Counters, Dividers M74HC4017RM13TR
IC COUNTER/DIVIDER DECADE 16SOIC

IC COUNTER/DIVIDER DECADE 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC4017RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC4017RM13TR
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC4017RM13TR
IC DECADE COUNTER 10BIT 16SO

IC DECADE COUNTER 10BIT 16SO

Supplier's Site
Counters, Dividers - M74HC4017RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC4017RM13TR
Counters, Dividers M74HC4017RM13TR
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 020971-M74HC4017RM13TR 497-1836-2-ND M74HC4017RM13TR M74HC4017RM13TR M74HC4017RM13TR
Product Name Logic - Logic - Counters, Dividers - M74HC4017RM13TR Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type BCD/Decade Counter
Unlock Full Specs
to access all available technical data