STMicroelectronics, Inc. Latches M74HC373B1R

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-1827-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

Buy Now Datasheet
Logic - Latches - M74HC373B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HC373B1R
Logic - Latches M74HC373B1R
IC LATCH OCTAL D-TYPE 20-DIP

IC LATCH OCTAL D-TYPE 20-DIP

Supplier's Site Datasheet
Latches - M74HC373B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - M74HC373B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HC373B1R
Integrated Circuits (ICs) - Logic - Latches M74HC373B1R
IC LATCH OCTAL D-TYPE 20-DIP

IC LATCH OCTAL D-TYPE 20-DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-1827-5-ND M74HC373B1R M74HC373B1R M74HC373B1R
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C841DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
Latches - 74AVC16373DGG,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221702M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details