Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches QS74FCT843CTSO

Description
IC BUS INTERFACE 5V
Description
IC BUS INTERFACE 5V

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - QS74FCT843CTSO - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
QS74FCT843CTSO
Integrated Circuits (ICs) - Logic - Latches QS74FCT843CTSO
IC BUS INTERFACE 5V

IC BUS INTERFACE 5V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number QS74FCT843CTSO
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Logic - Latches - 74AUP1G373GS,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
 - 74HC237PWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
View Details
Octal Latched Transceiver - 74FCT543CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details