Lansdale Semiconductor, Inc. 8-Bit Parity Checker 5123/C,A

Description
This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices.
Description
This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices.

Suppliers

Company
Product
Description
Supplier Links
8-Bit Parity Checker - 5123/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Bit Parity Checker
5123/C,A
8-Bit Parity Checker 5123/C,A
This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices.

This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Parity Checkers and Generators
Product Number 5123/C,A
Product Name 8-Bit Parity Checker
Number of Bits 8
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Logic - Parity Generators and Checkers - 54180FM - Lingto Electronic Limited
Specs
Operating Current 0.8000 to 16 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CRC Generator/Checker - 9401/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP
Pin Count 14
View Details