Rochester Electronics Logic - Logic - Parity Generators and Checkers - D82C288-10 D82C288-10

Description
Manufacturer: Rochester Electronics Win Source Part Number: 868133-D82C288-10 Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 868133-D82C288-10 Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - D82C288-10 - D82C288-10 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - D82C288-10
D82C288-10
Logic - Logic - Parity Generators and Checkers - D82C288-10 D82C288-10
Manufacturer: Rochester Electronics Win Source Part Number: 868133-D82C288-10 Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 868133-D82C288-10
Series: *
Features: Parity Generator
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Parity Generators and Checkers - D82C288-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
D82C288-10
Parity Generators and Checkers D82C288-10
Power Supply Controller

Power Supply Controller

Buy Now Datasheet
Logic - Parity Generators and Checkers - D82C288-10 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
D82C288-10
Logic - Parity Generators and Checkers D82C288-10
CONTROL/COMMAND SIGNAL GENERATOR

CONTROL/COMMAND SIGNAL GENERATOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - D82C288-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
D82C288-10
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers D82C288-10
CONTROL/COMMAND SIGNAL GENERATOR

CONTROL/COMMAND SIGNAL GENERATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number D82C288-10 D82C288-10 D82C288-10 D82C288-10
Product Name Logic - Logic - Parity Generators and Checkers - D82C288-10 Parity Generators and Checkers Logic - Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 9348DM - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
9-Bit Odd/Even Parity Generator/Checker - 54S280/C,D - Lansdale Semiconductor, Inc.
Specs
Number of Bits 9
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details