STMicroelectronics 61MHz 6V Logic IC M74HC175RM13TR

Description
4-Bit D Flip-Flop, 61MHz, 2-6V, SOP, CMOS Product overview: M74HC175RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 61MHz, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC175RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit D Flip-Flop, 61MHz, 2-6V, SOP, CMOS Product overview: M74HC175RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 61MHz, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC175RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
61MHz 6V Logic IC
706-M74HC175RM13TR
61MHz 6V Logic IC 706-M74HC175RM13TR
4-Bit D Flip-Flop, 61MHz, 2-6V, SOP, CMOS Product overview: M74HC175RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 61MHz, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC175RM13TR can be used for catalog matching and distributor lookup.

4-Bit D Flip-Flop, 61MHz, 2-6V, SOP, CMOS Product overview: M74HC175RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 61MHz, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC175RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC175RM13TR
Product Name 61MHz 6V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H87DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1162388-74AHCU04BQ,115 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers