STMicroelectronics, Inc. Logic - Logic - Flip Flops - M74HC173RM13TR M74HC173RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065329-M74HC173RM13 TR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 84MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065329-M74HC173RM13 TR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 84MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC173RM13TR
1065329-M74HC173RM13TR
Logic - Logic - Flip Flops - M74HC173RM13TR 1065329-M74HC173RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1065329-M74HC173RM13 TR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 84MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065329-M74HC173RM13TR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 25ns @ 6V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 84MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 497-7356-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-7356-2-ND
Flip Flops 497-7356-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - M74HC173RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M74HC173RM13TR
Integrated Circuits (ICs) - Logic - Flip Flops M74HC173RM13TR
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site
Logic - Flip Flops - M74HC173RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
M74HC173RM13TR
Logic - Flip Flops M74HC173RM13TR
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site Datasheet
Flip Flops - M74HC173RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HC173RM13TR
Flip Flops M74HC173RM13TR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1065329-M74HC173RM13TR 497-7356-2-ND M74HC173RM13TR M74HC173RM13TR M74HC173RM13TR
Product Name Logic - Logic - Flip Flops - M74HC173RM13TR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 25 ns 25 ns
fMAX 84 MHz 84 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
7 suppliers
Logic - Flip Flops - 74ACT16374SSC - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74ABT74DB,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SSOP14; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details