STMicroelectronics, Inc. Logic - Logic - Flip Flops - M74HC173B1R M74HC173B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765405-M74HC173B1R Series: 74HC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 6V, 150pF Current - Quiescent: 4μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 84MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765405-M74HC173B1R Series: 74HC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 6V, 150pF Current - Quiescent: 4μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 84MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC173B1R
765405-M74HC173B1R
Logic - Logic - Flip Flops - M74HC173B1R 765405-M74HC173B1R
Manufacturer: STMicroelectronics Win Source Part Number: 765405-M74HC173B1R Series: 74HC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 6V, 150pF Current - Quiescent: 4μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 84MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 765405-M74HC173B1R
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 25ns @ 6V, 150pF
Current - Quiescent: 4μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 84MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - M74HC173B1R-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
M74HC173B1R-ND
Flip Flops M74HC173B1R-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - M74HC173B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HC173B1R
Flip Flops M74HC173B1R
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - M74HC173B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M74HC173B1R
Integrated Circuits (ICs) - Logic - Flip Flops M74HC173B1R
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site
Logic - Flip Flops - M74HC173B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
M74HC173B1R
Logic - Flip Flops M74HC173B1R
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765405-M74HC173B1R M74HC173B1R-ND M74HC173B1R M74HC173B1R M74HC173B1R
Product Name Logic - Logic - Flip Flops - M74HC173B1R Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 25 ns 25 ns
fMAX 84 MHz 84 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
High-level Output Current (Source) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC574BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details