STMicroelectronics, Inc. Shift Registers M74HC165RM13TR

Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 497-6459-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-6459-2-ND
Shift Registers 497-6459-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - M74HC165RM13TR - 020964-M74HC165RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC165RM13TR
020964-M74HC165RM13TR
Logic - Logic - Shift Registers - M74HC165RM13TR 020964-M74HC165RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 020964-M74HC165RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020964-M74HC165RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - M74HC165RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC165RM13TR
Logic - Shift Registers M74HC165RM13TR
IC SHIFT REG 8-BIT PISO 16-SOIC

IC SHIFT REG 8-BIT PISO 16-SOIC

Supplier's Site Datasheet
Shift Registers - M74HC165RM13TR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
M74HC165RM13TR
Shift Registers M74HC165RM13TR
IC SHIFT REG 8-BIT PISO 16-SOIC

IC SHIFT REG 8-BIT PISO 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC165RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC165RM13TR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC165RM13TR
IC SHIFT REG 8-BIT PISO 16-SOIC

IC SHIFT REG 8-BIT PISO 16-SOIC

Supplier's Site
Shift Registers - M74HC165RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC165RM13TR
Shift Registers M74HC165RM13TR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 497-6459-2-ND 020964-M74HC165RM13TR M74HC165RM13TR M74HC165RM13TR M74HC165RM13TR M74HC165RM13TR
Product Name Shift Registers Logic - Logic - Shift Registers - M74HC165RM13TR Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary Complementary Complementary
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C4894PWJTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
4 suppliers
SN54S194 4-Bit Bidirectional Universal Shift Registers - 7604001FA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 4.5
View Details
3 suppliers