STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - M74HC163B1R M74HC163B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 110945-M74HC163B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 62MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 110945-M74HC163B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 62MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC163B1R - 110945-M74HC163B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC163B1R
110945-M74HC163B1R
Logic - Logic - Counters, Dividers - M74HC163B1R 110945-M74HC163B1R
Manufacturer: STMicroelectronics Win Source Part Number: 110945-M74HC163B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 62MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 110945-M74HC163B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 62MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - 497-7350-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-7350-5-ND
Counters, Dividers 497-7350-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Buy Now Datasheet
IC COUNTER 4-BIT SYNC 16-DIP - 761-M74HC163B1R - Utmel Electronic Limited
Hong Kong, China
IC COUNTER 4-BIT SYNC 16-DIP
761-M74HC163B1R
IC COUNTER 4-BIT SYNC 16-DIP 761-M74HC163B1R
IC COUNTER 4-BIT SYNC 16-DIP

IC COUNTER 4-BIT SYNC 16-DIP

Supplier's Site
Logic - Counters, Dividers - M74HC163B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC163B1R
Logic - Counters, Dividers M74HC163B1R
IC COUNTER 4-BIT SYNC 16-DIP

IC COUNTER 4-BIT SYNC 16-DIP

Supplier's Site Datasheet
Counters, Dividers - M74HC163B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC163B1R
Counters, Dividers M74HC163B1R
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC163B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC163B1R
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC163B1R
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Stmicroelectronics - 89K0869 - Newark, An Avnet Company
Chicago, IL, United States
4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Stmicroelectronics
89K0869
4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Stmicroelectronics 89K0869
4 BIT BINARY COUNTER, SYNCHRONOUS, DIP-16; Logic Family / Base Number:74HC163; Counter Type:Binary; Clock Frequency:62MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

4 BIT BINARY COUNTER, SYNCHRONOUS, DIP-16; Logic Family / Base Number:74HC163; Counter Type:Binary; Clock Frequency:62MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 110945-M74HC163B1R 497-7350-5-ND 761-M74HC163B1R M74HC163B1R M74HC163B1R M74HC163B1R 89K0869
Product Name Logic - Logic - Counters, Dividers - M74HC163B1R Counters, Dividers IC COUNTER 4-BIT SYNC 16-DIP Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers 4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Stmicroelectronics
Supply Voltage 2 V ~ 6 V 5V; 4.5V 2 V ~ 6 V 2V
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300, 7.62mm) DIP; 16-DIP (0.300\", 7.62mm) DIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N Binary
Counter Category Synchronous Synchronous Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counter ICs - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Logic Family HCMOS; HC
Number of Pins 16
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
Logic - Counters, Dividers - 74HCT4060DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 88 MHz
View Details
2 suppliers