STMicroelectronics Memory - RAM - M68AW511AL55NC6 M68AW511AL55NC6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074370-M68AW511AL55 NC6 Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 55 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: TFSOP Alternative Parts (Cross-Reference): M68AW511AL55NC6M68AW 511AL-55NC6; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074370-M68AW511AL55 NC6 Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 55 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: TFSOP Alternative Parts (Cross-Reference): M68AW511AL55NC6M68AW 511AL-55NC6; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - M68AW511AL55NC6 - 1074370-M68AW511AL55NC6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - M68AW511AL55NC6
1074370-M68AW511AL55NC6
Memory - RAM - M68AW511AL55NC6 1074370-M68AW511AL55NC6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074370-M68AW511AL55 NC6 Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 55 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: TFSOP Alternative Parts (Cross-Reference): M68AW511AL55NC6M68AW 511AL-55NC6; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 19 b

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074370-M68AW511AL55NC6
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Access Time: 55 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: RAM
Case / Package: TFSOP
Alternative Parts (Cross-Reference): M68AW511AL55NC6M68AW511AL-55NC6;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 19 b

Buy Now
Memory IC and Storage Component - 774-M68AW511AL55NC6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M68AW511AL55NC6
Memory IC and Storage Component 774-M68AW511AL55NC6
IC SRAM 4MBIT 55NS 32TSOP Product overview: M68AW511AL55NC6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M68AW511AL55NC6 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 55NS 32TSOP Product overview: M68AW511AL55NC6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M68AW511AL55NC6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1074370-M68AW511AL55NC6 774-M68AW511AL55NC6
Product Name Memory - RAM - M68AW511AL55NC6 Memory IC and Storage Component
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, , SRAM - Asynchronous; SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - A2C00049050 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 774-71V256SA10YG - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 28-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers