Rochester Electronics Memory - SRAM - 71V256SA10YG 71V256SA10YG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907816-71V256SA10YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907816-71V256SA10YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 71V256SA10YG - 907816-71V256SA10YG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V256SA10YG
907816-71V256SA10YG
Memory - SRAM - 71V256SA10YG 907816-71V256SA10YG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907816-71V256SA10YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 907816-71V256SA10YG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ
Package: Bulk
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-71V256SA10YG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V256SA10YG
Memory IC and Storage Component 774-71V256SA10YG
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: 71V256SA10YG from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V256SA10YG can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOJ Product overview: 71V256SA10YG from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V256SA10YG can be used for catalog matching and distributor lookup.

Supplier's Site
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 907816-71V256SA10YG 774-71V256SA10YG 71V256SA10YG
Product Name Memory - SRAM - 71V256SA10YG Memory IC and Storage Component Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
 - 27S29APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memories - nvSRAM (non-volatile SRAM) - CY14B104LA-ZS25XIT - CY14B104LA-ZS25XIT - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
6 suppliers